Vishay Intertechnology, Inc. Tantalum Capacitors 135D226X9075C2

Description
22µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.1Ohm
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1259-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1259-ND
Tantalum Capacitors 718-1259-ND
22µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.1Ohm

22µF Hermetically Sealed Tantalum Capacitors 75V Axial 5.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D226X9075C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D226X9075C2
Capacitors - Tantalum Capacitors 135D226X9075C2
CAP TANT 22UF 10% 75V AXIAL

CAP TANT 22UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 718-1259-ND 135D226X9075C2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitor, 1Uf, 35V, Radial 20%; Capacitance Cornell Dubilier - 21M6361 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Capacitance Range 1 microF
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details