Vishay Intertechnology, Inc. Tantalum Capacitors 135D226X9025C2

Description
22µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.2Ohm
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D226X9025C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D226X9025C2-ND
Tantalum Capacitors 135D226X9025C2-ND
22µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.2Ohm

22µF Hermetically Sealed Tantalum Capacitors 25V Axial 4.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D226X9025C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D226X9025C2
Capacitors - Tantalum Capacitors 135D226X9025C2
CAP TANT 22UF 10% 25V AXIAL

CAP TANT 22UF 10% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D226X9025C2-ND 135D226X9025C2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details