TANTALUM CAPACITOR, 22UF, 75V, 5.1 OHM, 0.2, AXIAL; Capacitance:22µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:5.1ohm; Failure Rate:-; Ripple Current:600mA; Product Diameter:5.56mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 18M0598 |
| Product Name | Tantalum Capacitor, 22Uf, 75V, 5.1 Ohm, 0.2, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |