Vishay Intertechnology, Inc. Tantalum Capacitors 135D187X9025F6

Description
180µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.7Ohm
Request a Quote Datasheet
Description
180µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D187X9025F6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D187X9025F6-ND
Tantalum Capacitors 135D187X9025F6-ND
180µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.7Ohm

180µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D187X9025F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D187X9025F6
Capacitors - Tantalum Capacitors 135D187X9025F6
CAP TANT 180UF 10% 25V AXIAL

CAP TANT 180UF 10% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D187X9025F6-ND 135D187X9025F6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 180 microF 180 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814727 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details