Vishay Intertechnology, Inc. Tantalum Capacitors 135D187X9010F2

Description
180µF Hermetically Sealed Tantalum Capacitors 10V Axial 2.2Ohm
Request a Quote Datasheet
Description
180µF Hermetically Sealed Tantalum Capacitors 10V Axial 2.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D187X9010F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D187X9010F2-ND
Tantalum Capacitors 135D187X9010F2-ND
180µF Hermetically Sealed Tantalum Capacitors 10V Axial 2.2Ohm

180µF Hermetically Sealed Tantalum Capacitors 10V Axial 2.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D187X9010F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D187X9010F2
Capacitors - Tantalum Capacitors 135D187X9010F2
CAP TANT 180UF 10% 10V AXIAL

CAP TANT 180UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D187X9010F2-ND 135D187X9010F2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 180 microF 180 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814770 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details