Vishay Intertechnology, Inc. Tantalum Capacitors 135D157X9030F6

Description
150µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.5Ohm
Request a Quote Datasheet
Description
150µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D157X9030F6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D157X9030F6-ND
Tantalum Capacitors 135D157X9030F6-ND
150µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.5Ohm

150µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D157X9030F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D157X9030F6
Capacitors - Tantalum Capacitors 135D157X9030F6
CAP TANT 150UF 10% 30V AXIAL

CAP TANT 150UF 10% 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D157X9030F6-ND 135D157X9030F6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Tantalum Capacitors - 1814565 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C402T200CB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers