Vishay Intertechnology, Inc. Tantalum Capacitors 135D157X9030F2

Description
150µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.5Ohm
Request a Quote Datasheet
Description
150µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D157X9030F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D157X9030F2-ND
Tantalum Capacitors 135D157X9030F2-ND
150µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.5Ohm

150µF Hermetically Sealed Tantalum Capacitors 30V Axial 2.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D157X9030F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D157X9030F2
Capacitors - Tantalum Capacitors 135D157X9030F2
CAP TANT 150UF 10% 30V AXIAL

CAP TANT 150UF 10% 30V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D157X9030F2-ND 135D157X9030F2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL226M016S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers