14µF Hermetically Sealed Tantalum Capacitors 125V Axial 5.7Ohm
CAP TANT 14UF 10% 125V AXIAL Product overview: 135D146X9125F2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14UF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 14UF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D146X9125F2 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 853952-135D146X9125F
Series: 135D
Features: 14 µF Tantalum Capacitors 125 V
Package: Tray
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0020
CAP TANT 14UF 10% 125V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 135D146X9125F2-ND | 59-135D146X9125F2 | 853952-135D146X9125F2 | 135D146X9125F2 |
| Product Name | Tantalum Capacitors | 14UF 125V Capacitor | Tantalum Capacitors - 135D146X9125F2 | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 14 microF | 14 microF | 14 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial |