Vishay Intertechnology, Inc. Tantalum Capacitors 135D128X9010T2

Description
1200µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.5Ohm
Request a Quote Datasheet
Description
1200µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D128X9010T2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D128X9010T2-ND
Tantalum Capacitors 135D128X9010T2-ND
1200µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.5Ohm

1200µF Hermetically Sealed Tantalum Capacitors 10V Axial 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D128X9010T2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D128X9010T2
Capacitors - Tantalum Capacitors 135D128X9010T2
CAP TANT 1200UF 10% 10V AXIAL

CAP TANT 1200UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D128X9010T2-ND 135D128X9010T2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1200 microF 1200 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C303M040EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details