Vishay Intertechnology, Inc. Tantalum Capacitors 135D128X9006K2

Description
1200µF Hermetically Sealed Tantalum Capacitors 6V Axial 1Ohm
Request a Quote Datasheet
Description
1200µF Hermetically Sealed Tantalum Capacitors 6V Axial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D128X9006K2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D128X9006K2-ND
Tantalum Capacitors 135D128X9006K2-ND
1200µF Hermetically Sealed Tantalum Capacitors 6V Axial 1Ohm

1200µF Hermetically Sealed Tantalum Capacitors 6V Axial 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D128X9006K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D128X9006K2
Capacitors - Tantalum Capacitors 135D128X9006K2
CAP TANT 1200UF 10% 6V AXIAL

CAP TANT 1200UF 10% 6V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D128X9006K2-ND 135D128X9006K2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1200 microF 1200 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details