Vishay Intertechnology, Inc. Tantalum Capacitors 135D127X9100K6

Description
120µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.7Ohm
Request a Quote Datasheet
Description
120µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D127X9100K6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D127X9100K6-ND
Tantalum Capacitors 135D127X9100K6-ND
120µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.7Ohm

120µF Hermetically Sealed Tantalum Capacitors 100V Axial 2.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D127X9100K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D127X9100K6
Capacitors - Tantalum Capacitors 135D127X9100K6
CAP TANT 120UF 10% 100V AXIAL

CAP TANT 120UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D127X9100K6-ND 135D127X9100K6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 120 microF 120 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers