120µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.5Ohm
CAP TANT 120UF 10% 50V AXIAL Product overview: 135D127X9050F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D127X9050F6 can be used for catalog matching and distributor lookup.
CAP TANT 120UF 10% 50V AXIAL
CAP TANT 120UF 10% 50V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 135D127X9050F6-ND | 59-135D127X9050F6 | 135D127X9050F6 | 135D127X9050F6 |
| Product Name | Tantalum Capacitors | 120UF 50V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial |