Vishay Intertechnology, Inc. Tantalum Capacitors 135D127X9015F2

Description
120µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.6Ohm
Request a Quote Datasheet
Description
120µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D127X9015F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D127X9015F2-ND
Tantalum Capacitors 135D127X9015F2-ND
120µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.6Ohm

120µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D127X9015F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D127X9015F2
Capacitors - Tantalum Capacitors 135D127X9015F2
CAP TANT 120UF 10% 15V AXIAL

CAP TANT 120UF 10% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D127X9015F2-ND 135D127X9015F2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 120 microF 120 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Tantalum Capacitors - 1814536 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TAS155K075P1C - 936105-TAS155K075P1C - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Through Hole
View Details