Cap Tant Wet 120uF 100V 20% (10.32 X 28.6mm) Axial 2.7 Ohm 200°C Tray Product overview: 135D127X0100K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 100V, 2.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 100V, 2.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D127X0100K2 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 718-135D127X0100K2-ND | 59-135D127X0100K2 |
| Product Name | Tantalum Capacitors | 120uF 100V 2.7 Ohm Capacitor |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Mounting Style | Through Hole |