Vishay Precision Group Tantalum Capacitors 135D107X9060F6E3

Description
Capacitor Tantalum Axial 135D 60V 100uF
Request a Quote
Description
Capacitor Tantalum Axial 135D 60V 100uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6844222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844222
Tantalum Capacitors 6844222
Capacitor Tantalum Axial 135D 60V 100uF

Capacitor Tantalum Axial 135D 60V 100uF

Supplier's Site
Tantalum Capacitor, 100Uf, 60V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay - 18M0462 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 60V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay
18M0462
Tantalum Capacitor, 100Uf, 60V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay 18M0462
TANTALUM CAPACITOR, 100UF, 60V, 2.5 OHM, 0.1, AXIAL; Capacitance:100µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:1.1A; Product Length:17.88mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 60V, 2.5 OHM, 0.1, AXIAL; Capacitance:100µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:1.1A; Product Length:17.88mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 6844222 18M0462
Product Name Tantalum Capacitors Tantalum Capacitor, 100Uf, 60V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; PC Pin
Applications Automotive
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details