Wet Tantalum Cap 100uF 60V 10% Axial 2.5R 200°C Product overview: 135D107X9060F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 60V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 60V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D107X9060F6 can be used for catalog matching and distributor lookup.
100µF Hermetically Sealed Tantalum Capacitors 60V Axial 2.5Ohm
Manufacturer: Vishay Sprague
Category: Capacitors- Tantalum Capacitors
Series: 135D
Package: Tray
Capacitance: 100 µF
Tolerance: ±10%
Type: Hermetically Sealed
Operating Temperature: -55°C ~ 200°C
Mounting Type: Through Hole
Package / Case: Axial
TANTALUM CAPACITOR, 100UF, 60V, 2.5 OHM, 0.1, AXIAL; Capacitance:100µF; Voltage(DC):60V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.5ohm; Failure Rate:-; Ripple Current:1.1A; Product Length:19.94mmRoHS Compliant: No
CAP TANT 100UF 10% 60V AXIAL
CAP TANT 100UF 10% 60V AXIAL
CAP TANT 100UF 10% 60V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-135D107X9060F6 | 718-1256-ND | 07J9999 | 135D107X9060F6 | 135D107X9060F6 | 135D107X9060F6 | |
| Product Name | 100uF 60V Capacitor | Tantalum Capacitors | Capacitors- Tantalum Capacitors | Tantalum Capacitor, 100Uf, 60V, 2.5 Ohm, 0.1, Axial; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Through Hole | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |