Vishay Intertechnology, Inc. Tantalum Capacitors 135D107X9050F2

Description
100µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.8Ohm
Request a Quote Datasheet
Description
100µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D107X9050F2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D107X9050F2-ND
Tantalum Capacitors 135D107X9050F2-ND
100µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.8Ohm

100µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D107X9050F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D107X9050F2
Capacitors - Tantalum Capacitors 135D107X9050F2
CAP TANT 100UF 10% 50V AXIAL

CAP TANT 100UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D107X9050F2-ND 135D107X9050F2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - 1814607 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details