Vishay Intertechnology, Inc. Tantalum Capacitors 135D107X9015C6

Description
100µF Hermetically Sealed Tantalum Capacitors 15V Axial 3.9Ohm
Request a Quote Datasheet
Description
100µF Hermetically Sealed Tantalum Capacitors 15V Axial 3.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-135D107X9015C6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-135D107X9015C6-ND
Tantalum Capacitors 1129-135D107X9015C6-ND
100µF Hermetically Sealed Tantalum Capacitors 15V Axial 3.9Ohm

100µF Hermetically Sealed Tantalum Capacitors 15V Axial 3.9Ohm

Buy Now Datasheet
Singapore, Singapore
100uF 15V 3.9 Ohm Capacitor
59-135D107X9015C6
100uF 15V 3.9 Ohm Capacitor 59-135D107X9015C6
Cap Tant Wet 100uF 15V 10% (5.57 X 13.1mm) Axial 3.9 Ohm 200°C Tray Product overview: 135D107X9015C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 15V, 3.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 15V, 3.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D107X9015C6 can be used for catalog matching and distributor lookup.

Cap Tant Wet 100uF 15V 10% (5.57 X 13.1mm) Axial 3.9 Ohm 200°C Tray Product overview: 135D107X9015C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 15V, 3.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 15V, 3.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D107X9015C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1041573-135D107X9015C6 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1041573-135D107X9015C6
Capacitors - Tantalum Capacitors 1041573-135D107X9015C6
Win Source Part Number: 1041573-135D107X9015 C6 Category: Capacitors>Tantalum Capacitors Series: 135D Type: Hermetically Sealed Features: Wet Tantalum Package: Tray Standard Package: 1 Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 15 V ESR (Equivalent Series Resistance): 3.9Ohm Manufacturer Size Code: C Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.203" Dia x 0.453" L (5.16mm x 11.51mm) Alternative Parts (Cross-Reference): 109D107X9015C2; T322E107K015AS; 109D107X9025F2; T110D107K020AT; 173D107X9020YWE3; T322E107K010AT720013 5D107X9015C6.; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0020 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant

Win Source Part Number: 1041573-135D107X9015C6
Category: Capacitors>Tantalum Capacitors
Series: 135D
Type: Hermetically Sealed
Features: Wet Tantalum
Package: Tray
Standard Package: 1
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 15 V
ESR (Equivalent Series Resistance): 3.9Ohm
Manufacturer Size Code: C
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.203" Dia x 0.453" L (5.16mm x 11.51mm)
Alternative Parts (Cross-Reference): 109D107X9015C2; T322E107K015AS; 109D107X9025F2; T110D107K020AT; 173D107X9020YWE3; T322E107K010AT7200135D107X9015C6.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D107X9015C6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D107X9015C6
Capacitors - Tantalum Capacitors 135D107X9015C6
CAP TANT 100UF 10% 15V AXIAL

CAP TANT 100UF 10% 15V AXIAL

Supplier's Site
Tantalum Capacitors - 135D107X9015C6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
135D107X9015C6
Tantalum Capacitors 135D107X9015C6
CAP TANT 100UF 10% 15V AXIAL

CAP TANT 100UF 10% 15V AXIAL

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 15V, Axial 10%; Capacitance Vishay - 79R3764 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 15V, Axial 10%; Capacitance Vishay
79R3764
Tantalum Capacitor, 100Uf, 15V, Axial 10%; Capacitance Vishay 79R3764
TANTALUM CAPACITOR, 100UF, 15V, AXIAL 10%; Capacitance:100µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3.9ohm; Failure Rate:-; Ripple Current:900mA; Product Diameter:5.56mm RoHS Compliant: No

TANTALUM CAPACITOR, 100UF, 15V, AXIAL 10%; Capacitance:100µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:3.9ohm; Failure Rate:-; Ripple Current:900mA; Product Diameter:5.56mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1129-135D107X9015C6-ND 59-135D107X9015C6 1041573-135D107X9015C6 135D107X9015C6 135D107X9015C6 79R3764
Product Name Tantalum Capacitors 100uF 15V 3.9 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 15V, Axial 10%; Capacitance Vishay
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL105K050S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814716 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details