10µF Hermetically Sealed Tantalum Capacitors 100V Axial 5.9Ohm
CAP TANT 10UF 10% 100V AXIAL Product overview: 135D106X9100C6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-135D106X9100C6 can be used for catalog matching and distributor lookup.
CAP TANT 10UF 10% 100V AXIAL
CAP TANT 10UF 10% 100V AXIAL
CAPACITOR TANT, 10UF, 100V, 5.9 OHM, 0.1, AXIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; ESR:5.9ohm; Product Range:135D Series; Operating Temperature Min:-55°C; Operating Temperature Max:85°C RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 135D106X9100C6-ND | 59-135D106X9100C6 | 135D106X9100C6 | 135D106X9100C6 | 07J9994 |
| Product Name | Tantalum Capacitors | 10UF 100V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 10Uf, 100V, 5.9 Ohm, 0.1, Axial; Capacitance Vishay |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial |