10µF Hermetically Sealed Tantalum Capacitors 50V Axial 6.4Ohm
CAP TANT 10UF 10% 50V AXIAL
TANTALUM CAPACITOR, 10UF, 50V, AXIAL 10%; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:6.4ohm; Failure Rate:-; Ripple Current:715mA; Product Diameter:5.56mm RoHS Compliant: No
CAP TANT 10UF 10% 50V AXIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1255-ND | 135D106X9050C6 | 70R1040 | 135D106X9050C6 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 50V, Axial 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial |