Vishay Intertechnology, Inc. Tantalum Capacitors 135D106X9025C2

Description
10µF Hermetically Sealed Tantalum Capacitors 25V Axial 5.3Ohm
Request a Quote Datasheet
Description
10µF Hermetically Sealed Tantalum Capacitors 25V Axial 5.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 135D106X9025C2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
135D106X9025C2-ND
Tantalum Capacitors 135D106X9025C2-ND
10µF Hermetically Sealed Tantalum Capacitors 25V Axial 5.3Ohm

10µF Hermetically Sealed Tantalum Capacitors 25V Axial 5.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 135D106X9025C2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
135D106X9025C2
Capacitors - Tantalum Capacitors 135D106X9025C2
CAP TANT 10UF 10% 25V AXIAL

CAP TANT 10UF 10% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 135D106X9025C2-ND 135D106X9025C2
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers