Vishay Intertechnology, Inc. Through-Hole 100 V 68 uF Capacitor 134D686X9100F6

Description
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 100 V, 68 uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: 134D686X9100F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 V, 68 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100 V, 68 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D686X9100F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 100 V, 68 uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: 134D686X9100F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 V, 68 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100 V, 68 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D686X9100F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 100 V 68 uF Capacitor
59-134D686X9100F6
Through-Hole 100 V 68 uF Capacitor 59-134D686X9100F6
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 100 V, 68 uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: 134D686X9100F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 V, 68 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100 V, 68 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D686X9100F6 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 100 V, 68 uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: 134D686X9100F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 V, 68 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100 V, 68 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D686X9100F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1800-ND
Tantalum Capacitors 718-1800-ND
68µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 2.1Ohm

68µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 2.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 134D686X9100F6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
134D686X9100F6
Tantalum Capacitors 134D686X9100F6
CAP TANT 68UF 10% 100V AXIAL

CAP TANT 68UF 10% 100V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 134D686X9100F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
134D686X9100F6
Capacitors - Tantalum Capacitors 134D686X9100F6
CAP TANT 68UF 10% 100V AXIAL

CAP TANT 68UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-134D686X9100F6 718-1800-ND 134D686X9100F6 134D686X9100F6
Product Name Through-Hole 100 V 68 uF Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details