Vishay Intertechnology, Inc. Tantalum Capacitors 134D567X9060K6

Description
560µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 800mOhm
Request a Quote Datasheet
Description
560µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1244-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1244-ND
Tantalum Capacitors 718-1244-ND
560µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 800mOhm

560µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 134D567X9060K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
134D567X9060K6
Capacitors - Tantalum Capacitors 134D567X9060K6
CAP TANT 560UF 10% 60V AXIAL

CAP TANT 560UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 718-1244-ND 134D567X9060K6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 560 microF 560 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814646 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details