Vishay Intertechnology, Inc. Tantalum Capacitors 134D506X9125F6E3

Description
50µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 2.3Ohm @ 120Hz
Request a Quote Datasheet
Description
50µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 2.3Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-134D506X9125F6E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-134D506X9125F6E3-ND
Tantalum Capacitors 1129-134D506X9125F6E3-ND
50µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 2.3Ohm @ 120Hz

50µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 2.3Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 134D506X9125F6E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
134D506X9125F6E3
Capacitors - Tantalum Capacitors 134D506X9125F6E3
CAP TANT 50UF 10% 125V T/H

CAP TANT 50UF 10% 125V T/H

Supplier's Site
Tantalum Capacitors - 134D506X9125F6E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
134D506X9125F6E3
Tantalum Capacitors 134D506X9125F6E3
CAP TANT 50UF 10% 125V T/H

CAP TANT 50UF 10% 125V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1129-134D506X9125F6E3-ND 134D506X9125F6E3 134D506X9125F6E3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 50 microF 50 microF 50 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Capacitor, Tantalum;10uF;TDC Series;Radial;Case E;+/-10%;50V;65VDC;0.125In.;0.5 - 70186165 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers