50µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 2.3Ohm
CAP TANT 50UF 10% 125V AXIAL Product overview: 134D506X9125F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50UF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50UF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D506X9125F6 can be used for catalog matching and distributor lookup.
CAP TANT 50UF 10% 125V AXIAL
CAP TANT 50UF 10% 125V AXIAL
TANTALUM CAPACITOR, 50UF, 125V, 10%, AXIAL; Capacitance:50µF; Voltage(DC):125V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:2.3ohm; Failure Rate:-; Ripple Current:1.45A; Product Diameter:7.93mm RoHS Compliant: No
CAP TANT 50UF 10% 125V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1804-ND | 59-134D506X9125F6 | 134D506X9125F6 | 134D506X9125F6 | 56P2447 | 134D506X9125F6 |
| Product Name | Tantalum Capacitors | 50UF 125V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 50Uf, 125V, 10%, Axial; Capacitance Vishay | Tantalum Capacitors |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Axial, Can | Through Hole; Through Hole |