Vishay Intertechnology, Inc. Through-Hole 47 uF 125 V Capacitor 134D476X9125F6

Description
134D Series 47 uF ±10 % 125 V Axial Through Hole Wet Tantalum Capacitor Product overview: 134D476X9125F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47 uF, 125 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 47 uF, 125 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D476X9125F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
134D Series 47 uF ±10 % 125 V Axial Through Hole Wet Tantalum Capacitor Product overview: 134D476X9125F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47 uF, 125 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 47 uF, 125 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D476X9125F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 47 uF 125 V Capacitor
59-134D476X9125F6
Through-Hole 47 uF 125 V Capacitor 59-134D476X9125F6
134D Series 47 uF ±10 % 125 V Axial Through Hole Wet Tantalum Capacitor Product overview: 134D476X9125F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47 uF, 125 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 47 uF, 125 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D476X9125F6 can be used for catalog matching and distributor lookup.

134D Series 47 uF ±10 % 125 V Axial Through Hole Wet Tantalum Capacitor Product overview: 134D476X9125F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47 uF, 125 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 47 uF, 125 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D476X9125F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1803-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1803-ND
Tantalum Capacitors 718-1803-ND
47µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 2.3Ohm

47µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 2.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 134D476X9125F6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
134D476X9125F6
Tantalum Capacitors 134D476X9125F6
CAP TANT 47UF 10% 125V AXIAL

CAP TANT 47UF 10% 125V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 134D476X9125F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
134D476X9125F6
Capacitors - Tantalum Capacitors 134D476X9125F6
CAP TANT 47UF 10% 125V AXIAL

CAP TANT 47UF 10% 125V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-134D476X9125F6 718-1803-ND 134D476X9125F6 134D476X9125F6
Product Name Through-Hole 47 uF 125 V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers