Vishay Intertechnology, Inc. 400uF 100V Capacitor 134D407X9100K6

Description
Wet Tantalum Capacitor 400uF 100V 10% Axial 700mR 200°C Product overview: 134D407X9100K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400uF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D407X9100K6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wet Tantalum Capacitor 400uF 100V 10% Axial 700mR 200°C Product overview: 134D407X9100K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400uF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D407X9100K6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400uF 100V Capacitor
59-134D407X9100K6
400uF 100V Capacitor 59-134D407X9100K6
Wet Tantalum Capacitor 400uF 100V 10% Axial 700mR 200°C Product overview: 134D407X9100K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400uF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D407X9100K6 can be used for catalog matching and distributor lookup.

Wet Tantalum Capacitor 400uF 100V 10% Axial 700mR 200°C Product overview: 134D407X9100K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400uF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D407X9100K6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1739-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1739-ND
Tantalum Capacitors 718-1739-ND
400µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm

400µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 134D407X9100K6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
134D407X9100K6
Capacitors - Tantalum Capacitors 134D407X9100K6
CAP TANT 400UF 10% 100V AXIAL

CAP TANT 400UF 10% 100V AXIAL

Supplier's Site
Tantalum Capacitors - 134D407X9100K6 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
134D407X9100K6
Tantalum Capacitors 134D407X9100K6
CAP TANT 400UF 10% 100V AXIAL

CAP TANT 400UF 10% 100V AXIAL

Supplier's Site Datasheet
Tantalum Capacitors - 134D407X9100K6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
134D407X9100K6
Tantalum Capacitors 134D407X9100K6
CAP TANT 400UF 10% 100V AXIAL

CAP TANT 400UF 10% 100V AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-134D407X9100K6 718-1739-ND 134D407X9100K6 134D407X9100K6 134D407X9100K6
Product Name 400uF 100V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Through Hole
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 400 microF 400 microF 400 microF 400 microF 400 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC226K010NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details