Vishay Intertechnology, Inc. 220uF 100V 1.2 Ohm Capacitor 134D227X9100K6

Description
Cap Tant Wet 220uF 100V 10% (10.32 X 28.6mm) Axial 1.2 Ohm 200°C Plastic Tray Product overview: 134D227X9100K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D227X9100K6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Wet 220uF 100V 10% (10.32 X 28.6mm) Axial 1.2 Ohm 200°C Plastic Tray Product overview: 134D227X9100K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D227X9100K6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 100V 1.2 Ohm Capacitor
59-134D227X9100K6
220uF 100V 1.2 Ohm Capacitor 59-134D227X9100K6
Cap Tant Wet 220uF 100V 10% (10.32 X 28.6mm) Axial 1.2 Ohm 200°C Plastic Tray Product overview: 134D227X9100K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D227X9100K6 can be used for catalog matching and distributor lookup.

Cap Tant Wet 220uF 100V 10% (10.32 X 28.6mm) Axial 1.2 Ohm 200°C Plastic Tray Product overview: 134D227X9100K6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D227X9100K6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1247-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1247-ND
Tantalum Capacitors 718-1247-ND
220µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 1.6Ohm

220µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 1.6Ohm

Buy Now Datasheet
Tantalum Capacitor, 220Uf, 100V, 10%, Axial; Capacitance Vishay - 56P2433 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf, 100V, 10%, Axial; Capacitance Vishay
56P2433
Tantalum Capacitor, 220Uf, 100V, 10%, Axial; Capacitance Vishay 56P2433
TANTALUM CAPACITOR, 220UF, 100V, 10%, AXIAL; Capacitance:220µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.2ohm; Failure Rate:-; Ripple Current:2.2A; Product Diameter:10.32mm RoHS Compliant: No

TANTALUM CAPACITOR, 220UF, 100V, 10%, AXIAL; Capacitance:220µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.2ohm; Failure Rate:-; Ripple Current:2.2A; Product Diameter:10.32mm RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 134D227X9100K6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
134D227X9100K6
Tantalum Capacitors 134D227X9100K6
CAP TANT 220UF 10% 100V AXIAL

CAP TANT 220UF 10% 100V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 134D227X9100K6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
134D227X9100K6
Capacitors - Tantalum Capacitors 134D227X9100K6
CAP TANT 220UF 10% 100V AXIAL

CAP TANT 220UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-134D227X9100K6 718-1247-ND 56P2433 134D227X9100K6 134D227X9100K6
Product Name 220uF 100V 1.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 220Uf, 100V, 10%, Axial; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details