Vishay Intertechnology, Inc. Through-Hole 220 uF 50 V Capacitor 134D227X9050F6

Description
134D Series 220 uF ±10 % 50 V Axial Through Hole Wet Tantalum Capacitor Product overview: 134D227X9050F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 220 uF, 50 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 220 uF, 50 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D227X9050F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
134D Series 220 uF ±10 % 50 V Axial Through Hole Wet Tantalum Capacitor Product overview: 134D227X9050F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 220 uF, 50 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 220 uF, 50 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D227X9050F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 220 uF 50 V Capacitor
59-134D227X9050F6
Through-Hole 220 uF 50 V Capacitor 59-134D227X9050F6
134D Series 220 uF ±10 % 50 V Axial Through Hole Wet Tantalum Capacitor Product overview: 134D227X9050F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 220 uF, 50 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 220 uF, 50 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D227X9050F6 can be used for catalog matching and distributor lookup.

134D Series 220 uF ±10 % 50 V Axial Through Hole Wet Tantalum Capacitor Product overview: 134D227X9050F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 220 uF, 50 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 220 uF, 50 V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D227X9050F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1688-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1688-ND
Tantalum Capacitors 718-1688-ND
220µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 900mOhm

220µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 134D227X9050F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
134D227X9050F6
Capacitors - Tantalum Capacitors 134D227X9050F6
CAP TANT 220UF 10% 50V AXIAL

CAP TANT 220UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitors - 134D227X9050F6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
134D227X9050F6
Tantalum Capacitors 134D227X9050F6
CAP TANT 220UF 10% 50V AXIAL

CAP TANT 220UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-134D227X9050F6 718-1688-ND 134D227X9050F6 134D227X9050F6
Product Name Through-Hole 220 uF 50 V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details