Vishay Intertechnology, Inc. Through-Hole 60 V 150 uF Capacitor 134D157X9060F6

Description
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 60 V, 150 uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: 134D157X9060F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60 V, 150 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 60 V, 150 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D157X9060F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 60 V, 150 uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: 134D157X9060F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60 V, 150 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 60 V, 150 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D157X9060F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 60 V 150 uF Capacitor
59-134D157X9060F6
Through-Hole 60 V 150 uF Capacitor 59-134D157X9060F6
CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 60 V, 150 uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: 134D157X9060F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60 V, 150 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 60 V, 150 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D157X9060F6 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, NON SOLID, POLARIZED, 60 V, 150 uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: 134D157X9060F6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60 V, 150 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 60 V, 150 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D157X9060F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1794-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1794-ND
Tantalum Capacitors 718-1794-ND
150µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 1.1Ohm

150µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - 134D157X9060F6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
134D157X9060F6
Tantalum Capacitors 134D157X9060F6
CAP TANT 150UF 10% 60V AXIAL

CAP TANT 150UF 10% 60V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 134D157X9060F6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
134D157X9060F6
Capacitors - Tantalum Capacitors 134D157X9060F6
CAP TANT 150UF 10% 60V AXIAL

CAP TANT 150UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-134D157X9060F6 718-1794-ND 134D157X9060F6 134D157X9060F6
Product Name Through-Hole 60 V 150 uF Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details