Vishay Intertechnology, Inc. Tantalum Capacitors 134D156X9100C6

Description
15µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 3.5Ohm
Request a Quote Datasheet
Description
15µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 3.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1799-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1799-ND
Tantalum Capacitors 718-1799-ND
15µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 3.5Ohm

15µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 3.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 134D156X9100C6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
134D156X9100C6
Capacitors - Tantalum Capacitors 134D156X9100C6
CAP TANT 15UF 10% 100V AXIAL

CAP TANT 15UF 10% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 718-1799-ND 134D156X9100C6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491D106K035AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers