Vishay Intertechnology, Inc. 100uF 125V Capacitor 134D107X9125T6

Description
100uF 125V Tantalum Capacitor, Axial, 10% Tol, 1.8R ESR Product overview: 134D107X9125T6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D107X9125T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 125V Tantalum Capacitor, Axial, 10% Tol, 1.8R ESR Product overview: 134D107X9125T6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D107X9125T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 125V Capacitor
59-134D107X9125T6
100uF 125V Capacitor 59-134D107X9125T6
100uF 125V Tantalum Capacitor, Axial, 10% Tol, 1.8R ESR Product overview: 134D107X9125T6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D107X9125T6 can be used for catalog matching and distributor lookup.

100uF 125V Tantalum Capacitor, Axial, 10% Tol, 1.8R ESR Product overview: 134D107X9125T6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-134D107X9125T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1805-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1805-ND
Tantalum Capacitors 718-1805-ND
100µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.8Ohm

100µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1350610-134D107X9125T6 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1350610-134D107X9125T6
Capacitors - Tantalum Capacitors 1350610-134D107X9125T6
Win Source Part Number: 1350610-134D107X9125 T6 Category: Capacitors - Tantalum Capacitors Series: HI TMP®, 134D Type: Hermetically Sealed Features: Wet Tantalum Package: Tray Size / Dimension: 0.390" Dia x 0.766" L (9.91mm x 19.46mm) Standard Package: 20 Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 125 V ESR (Equivalent Series Resistance): 1.8Ohm Manufacturer Size Code: T Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -55°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable HTSUS: 8532.21.0020 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant

Win Source Part Number: 1350610-134D107X9125T6
Category: Capacitors - Tantalum Capacitors
Series: HI TMP®, 134D
Type: Hermetically Sealed
Features: Wet Tantalum
Package: Tray
Size / Dimension: 0.390" Dia x 0.766" L (9.91mm x 19.46mm)
Standard Package: 20
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 125 V
ESR (Equivalent Series Resistance): 1.8Ohm
Manufacturer Size Code: T
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -55°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Tantalum Capacitors - 134D107X9125T6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
134D107X9125T6
Tantalum Capacitors 134D107X9125T6
CAP TANT 100UF 10% 125V AXIAL

CAP TANT 100UF 10% 125V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 134D107X9125T6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
134D107X9125T6
Capacitors - Tantalum Capacitors 134D107X9125T6
CAP TANT 100UF 10% 125V AXIAL

CAP TANT 100UF 10% 125V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-134D107X9125T6 718-1805-ND 1350610-134D107X9125T6 134D107X9125T6 134D107X9125T6
Product Name 100uF 125V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers