Vishay Precision Group Rotary Pot, 5K, 2.75W, Panel Mount; Track Resistance Vishay 132B00502B05

Description
ROTARY POT, 5K, 2.75W, PANEL MOUNT; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Bushing; Product Range:132 Series; Power Rating:2.75W; Resistance Tolerance:± 3%; Temperature Coefficient:± 20ppm/°C; Automotive RoHS Compliant: Yes
Datasheet
Description
ROTARY POT, 5K, 2.75W, PANEL MOUNT; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Bushing; Product Range:132 Series; Power Rating:2.75W; Resistance Tolerance:± 3%; Temperature Coefficient:± 20ppm/°C; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 5K, 2.75W, Panel Mount; Track Resistance Vishay - 29AH8545 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 5K, 2.75W, Panel Mount; Track Resistance Vishay
29AH8545
Rotary Pot, 5K, 2.75W, Panel Mount; Track Resistance Vishay 29AH8545
ROTARY POT, 5K, 2.75W, PANEL MOUNT; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Bushing; Product Range:132 Series; Power Rating:2.75W; Resistance Tolerance:± 3%; Temperature Coefficient:± 20ppm/°C; Automotive RoHS Compliant: Yes

ROTARY POT, 5K, 2.75W, PANEL MOUNT; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Bushing; Product Range:132 Series; Power Rating:2.75W; Resistance Tolerance:± 3%; Temperature Coefficient:± 20ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH8545
Product Name Rotary Pot, 5K, 2.75W, Panel Mount; Track Resistance Vishay
Configuration Single Resistor
Mounting / Packaging Panel Mount (Bushing)
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details