WIREWOUND POTENTIOMETER, 5KOHM, 3%, 2.75W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Thermoplastic housing with nickel-plated brass bushing and 1⁄4" dia. stainless steel shaft. Solderable brass terminals. Wirewound element. Moisture resistant. Power Rating at 40°C: 2.75 Watts. Resistance Tolerance: 3%. Linearity Tolerance: 0.5%. Operating Temperature: –55°C to +125°C. Dimensions: 1.312"D × 0.625"L. Rotational Life: 500,000 Turns. Weight: 1.0 Oz.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | 20M1717 | 70219060 |
| Product Name | Wirewound Potentiometer, 5Kohm, 3%, 2.75W; Track Resistance Vishay | Pot;Wirewound;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W |
| Configuration | Single Resistor | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) |
| Tolerance | 3 +/- % | 3 +/- % |
| Power Rating | 2.75 watts | 2.75 watts |