Thermoplastic housing with nickel-plated brass bushing and 1⁄4" dia. stainless steel shaft. Solderable brass terminals. Wirewound element. Moisture resistant. Power Rating at 40°C: 2.75 Watts. Resistance Tolerance: 3%. Linearity Tolerance: 0.5%. Operating Temperature: –55°C to +125°C. Dimensions: 1.312"D × 0.625"L. Rotational Life: 500,000 Turns. Weight: 1.0 Oz.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 70218603 |
| Product Name | Pot;Wirewound;Rest 500 Ohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W;Shaft Dia 0.2497in |
| Category / Application | General Use |
| Mounting / Packaging | Panel Mount (Bushing) |
| Resistance Range | 500 ohms |
| Tolerance | 3 +/- % |