Vishay Precision Group Potentiometers 132-2-0-103

Description
Vishay 132-2-0-103 Potentiometer
Request a Quote Datasheet
Description
Vishay 132-2-0-103 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 8509546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8509546
Potentiometers 8509546
Vishay 132-2-0-103 Potentiometer

Vishay 132-2-0-103 Potentiometer

Supplier's Site
Wirewound Potentiometer, 10Kohm, 3%, 2.75W; Track Resistance Vishay - 20M1716 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 3%, 2.75W; Track Resistance Vishay
20M1716
Wirewound Potentiometer, 10Kohm, 3%, 2.75W; Track Resistance Vishay 20M1716
WIREWOUND POTENTIOMETER, 10KOHM, 3%, 2.75W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 3%, 2.75W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site Datasheet
Pot;Wirewound;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W - 70219061 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W
70219061
Pot;Wirewound;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W 70219061
Thermoplastic housing with nickel-plated brass bushing and 1⁄4" dia. stainless steel shaft. Solderable brass terminals. Wirewound element. Moisture resistant. Power Rating at 40°C: 2.75 Watts. Resistance Tolerance: 3%. Linearity Tolerance: 0.5%. Operating Temperature: –55°C to +125°C. Dimensions: 1.312"D × 0.625"L. Rotational Life: 500,000 Turns. Weight: 1.0 Oz.

Thermoplastic housing with nickel-plated brass bushing and 1⁄4" dia. stainless steel shaft. Solderable brass terminals. Wirewound element. Moisture resistant. Power Rating at 40°C: 2.75 Watts. Resistance Tolerance: 3%. Linearity Tolerance: 0.5%. Operating Temperature: –55°C to +125°C. Dimensions: 1.312"D × 0.625"L. Rotational Life: 500,000 Turns. Weight: 1.0 Oz.

Supplier's Site
Potentiometer -  - Radwell International
Willingboro, NJ, United States
Potentiometer
Potentiometer
SPECTROL Pilot Devices 132-2-0-103

SPECTROL Pilot Devices 132-2-0-103

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers
Product Number 8509546 20M1716 70219061
Product Name Potentiometers Wirewound Potentiometer, 10Kohm, 3%, 2.75W; Track Resistance Vishay Pot;Wirewound;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W Potentiometer
Mounting / Packaging Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear; Linear
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details