Vishay Precision Group Potentiometers 132-2-0-102

Description
Vishay 132-2-0-102 Potentiometer
Request a Quote Datasheet
Description
Vishay 132-2-0-102 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 8509542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8509542
Potentiometers 8509542
Vishay 132-2-0-102 Potentiometer

Vishay 132-2-0-102 Potentiometer

Supplier's Site
Wirewound Potentiometer, 1Kohm, 3%, 2.75W; Track Resistance Vishay - 20M4364 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 3%, 2.75W; Track Resistance Vishay
20M4364
Wirewound Potentiometer, 1Kohm, 3%, 2.75W; Track Resistance Vishay 20M4364
WIREWOUND POTENTIOMETER, 1KOHM, 3%, 2.75W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 3%, 2.75W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Pot;Wirewound;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W - 70219059 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W
70219059
Pot;Wirewound;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W 70219059
Thermoplastic housing with nickel-plated brass bushing and 1⁄4" dia. stainless steel shaft. Solderable brass terminals. Wirewound element. Moisture resistant. Power Rating at 40°C: 2.75 Watts. Resistance Tolerance: 3%. Linearity Tolerance: 0.5%. Operating Temperature: –55°C to +125°C. Dimensions: 1.312"D × 0.625"L. Rotational Life: 500,000 Turns. Weight: 1.0 Oz.

Thermoplastic housing with nickel-plated brass bushing and 1⁄4" dia. stainless steel shaft. Solderable brass terminals. Wirewound element. Moisture resistant. Power Rating at 40°C: 2.75 Watts. Resistance Tolerance: 3%. Linearity Tolerance: 0.5%. Operating Temperature: –55°C to +125°C. Dimensions: 1.312"D × 0.625"L. Rotational Life: 500,000 Turns. Weight: 1.0 Oz.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors
Product Number 8509542 20M4364 70219059
Product Name Potentiometers Wirewound Potentiometer, 1Kohm, 3%, 2.75W; Track Resistance Vishay Pot;Wirewound;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W
Mounting / Packaging Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear; Linear
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers