Vishay Precision Group Potentiometers 132-0-0-502

Description
Vishay 132-0-0-502 Potentiometer
Request a Quote Datasheet
Description
Vishay 132-0-0-502 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 8509549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8509549
Potentiometers 8509549
Vishay 132-0-0-502 Potentiometer

Vishay 132-0-0-502 Potentiometer

Supplier's Site
Wirewound Potentiometer, 5Kohm, 3%, 2.75W; Track Resistance Vishay - 20M1715 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 3%, 2.75W; Track Resistance Vishay
20M1715
Wirewound Potentiometer, 5Kohm, 3%, 2.75W; Track Resistance Vishay 20M1715
WIREWOUND POTENTIOMETER, 5KOHM, 3%, 2.75W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 3%, 2.75W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Pot;Wirewound;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W - 70219056 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W
70219056
Pot;Wirewound;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W 70219056
Thermoplastic housing with nickel-plated brass bushing and 1⁄4" dia. stainless steel shaft. Solderable brass terminals. Wirewound element. Moisture resistant. Power Rating at 40°C: 2.75 Watts. Resistance Tolerance: 3%. Linearity Tolerance: 0.5%. Operating Temperature: –55°C to +125°C. Dimensions: 1.312"D × 0.625"L. Rotational Life: 500,000 Turns. Weight: 1.0 Oz.

Thermoplastic housing with nickel-plated brass bushing and 1⁄4" dia. stainless steel shaft. Solderable brass terminals. Wirewound element. Moisture resistant. Power Rating at 40°C: 2.75 Watts. Resistance Tolerance: 3%. Linearity Tolerance: 0.5%. Operating Temperature: –55°C to +125°C. Dimensions: 1.312"D × 0.625"L. Rotational Life: 500,000 Turns. Weight: 1.0 Oz.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors
Product Number 8509549 20M1715 70219056
Product Name Potentiometers Wirewound Potentiometer, 5Kohm, 3%, 2.75W; Track Resistance Vishay Pot;Wirewound;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W
Mounting / Packaging Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear; Linear
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details