Vishay Precision Group Wirewound Potentiometer, 500 Ohm, 0.03, 2.75W; Track Resistance Vishay 132-0-0-501

Description
WIREWOUND POTENTIOMETER, 500 OHM, 0.03, 2.75W; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
WIREWOUND POTENTIOMETER, 500 OHM, 0.03, 2.75W; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 500 Ohm, 0.03, 2.75W; Track Resistance Vishay - 01F8151 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 500 Ohm, 0.03, 2.75W; Track Resistance Vishay
01F8151
Wirewound Potentiometer, 500 Ohm, 0.03, 2.75W; Track Resistance Vishay 01F8151
WIREWOUND POTENTIOMETER, 500 OHM, 0.03, 2.75W; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 500 OHM, 0.03, 2.75W; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pot;Wirewound;Rest 500 Ohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W;Shaft Dia 0.2497in - 70218575 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 500 Ohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W;Shaft Dia 0.2497in
70218575
Pot;Wirewound;Rest 500 Ohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W;Shaft Dia 0.2497in 70218575
Thermoplastic housing with nickel-plated brass bushing and 1⁄4" dia. stainless steel shaft. Solderable brass terminals. Wirewound element. Moisture resistant. Power Rating at 40°C: 2.75 Watts. Resistance Tolerance: 3%. Linearity Tolerance: 0.5%. Operating Temperature: –55°C to +125°C. Dimensions: 1.312"D × 0.625"L. Rotational Life: 500,000 Turns. Weight: 1.0 Oz.

Thermoplastic housing with nickel-plated brass bushing and 1⁄4" dia. stainless steel shaft. Solderable brass terminals. Wirewound element. Moisture resistant. Power Rating at 40°C: 2.75 Watts. Resistance Tolerance: 3%. Linearity Tolerance: 0.5%. Operating Temperature: –55°C to +125°C. Dimensions: 1.312"D × 0.625"L. Rotational Life: 500,000 Turns. Weight: 1.0 Oz.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors
Product Number 01F8151 70218575
Product Name Wirewound Potentiometer, 500 Ohm, 0.03, 2.75W; Track Resistance Vishay Pot;Wirewound;Rest 500 Ohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W;Shaft Dia 0.2497in
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 3 +/- % 3 +/- %
Power Rating 2.75 watts 2.75 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers