Vishay Precision Group Wirewound Potentiometer, 20Kohm, 3%, 2.75W; Track Resistance Vishay 132-0-0-203

Description
WIREWOUND POTENTIOMETER, 20KOHM, 3%, 2.75W; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes
Datasheet
Description
WIREWOUND POTENTIOMETER, 20KOHM, 3%, 2.75W; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 20Kohm, 3%, 2.75W; Track Resistance Vishay - 20M1714 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 20Kohm, 3%, 2.75W; Track Resistance Vishay
20M1714
Wirewound Potentiometer, 20Kohm, 3%, 2.75W; Track Resistance Vishay 20M1714
WIREWOUND POTENTIOMETER, 20KOHM, 3%, 2.75W; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 20KOHM, 3%, 2.75W; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20M1714
Product Name Wirewound Potentiometer, 20Kohm, 3%, 2.75W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers