Vishay Precision Group Wirewound Potentiometer, 100 Ohm, 0.03, 2.75W; Track Resistance Vishay 132-0-0-101

Description
WIREWOUND POTENTIOMETER, 100 OHM, 0.03, 2.75W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
WIREWOUND POTENTIOMETER, 100 OHM, 0.03, 2.75W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 100 Ohm, 0.03, 2.75W; Track Resistance Vishay - 20M1710 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 100 Ohm, 0.03, 2.75W; Track Resistance Vishay
20M1710
Wirewound Potentiometer, 100 Ohm, 0.03, 2.75W; Track Resistance Vishay 20M1710
WIREWOUND POTENTIOMETER, 100 OHM, 0.03, 2.75W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 100 OHM, 0.03, 2.75W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2.75W; Resistance Tolerance:± 3%; Product Range:132 Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pot;Wirewound;Rest 100 Ohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W;Shaft Dia 0.2497in - 70218574 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 100 Ohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W;Shaft Dia 0.2497in
70218574
Pot;Wirewound;Rest 100 Ohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W;Shaft Dia 0.2497in 70218574
Thermoplastic housing with nickel-plated brass bushing and 1⁄4" dia. stainless steel shaft. Solderable brass terminals. Wirewound element. Moisture resistant. Power Rating at 40°C: 2.75 Watts. Resistance Tolerance: 3%. Linearity Tolerance: 0.5%. Operating Temperature: –55°C to +125°C. Dimensions: 1.312"D × 0.625"L. Rotational Life: 500,000 Turns. Weight: 1.0 Oz.

Thermoplastic housing with nickel-plated brass bushing and 1⁄4" dia. stainless steel shaft. Solderable brass terminals. Wirewound element. Moisture resistant. Power Rating at 40°C: 2.75 Watts. Resistance Tolerance: 3%. Linearity Tolerance: 0.5%. Operating Temperature: –55°C to +125°C. Dimensions: 1.312"D × 0.625"L. Rotational Life: 500,000 Turns. Weight: 1.0 Oz.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors
Product Number 20M1710 70218574
Product Name Wirewound Potentiometer, 100 Ohm, 0.03, 2.75W; Track Resistance Vishay Pot;Wirewound;Rest 100 Ohms;Panel;1 Turn;Linear;Pwr-Rtg 2.75W;Shaft Dia 0.2497in
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 3 +/- % 3 +/- %
Power Rating 2.75 watts 2.75 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A39RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details