Vishay Intertechnology, Inc. Tantalum Capacitors 13008-082MESA

Description
22µF Conformal Coated Tantalum Capacitors 63V 2924 (7360 Metric) 250mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 63V 2924 (7360 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-082MESA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-082MESA-ND
Tantalum Capacitors 13008-082MESA-ND
22µF Conformal Coated Tantalum Capacitors 63V 2924 (7360 Metric) 250mOhm

22µF Conformal Coated Tantalum Capacitors 63V 2924 (7360 Metric) 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-082MESA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-082MESA
Capacitors - Tantalum Capacitors 13008-082MESA
CAP TANT 22UF 20% 63V 2924

CAP TANT 22UF 20% 63V 2924

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-082MESA-ND 13008-082MESA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Polymer - 187XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details