Vishay Intertechnology, Inc. Tantalum Capacitors 13008-082KESZ

Description
22µF Conformal Coated Tantalum Capacitors 63V 2924 (7360 Metric) 250mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 63V 2924 (7360 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-082KESZ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-082KESZ-ND
Tantalum Capacitors 13008-082KESZ-ND
22µF Conformal Coated Tantalum Capacitors 63V 2924 (7360 Metric) 250mOhm

22µF Conformal Coated Tantalum Capacitors 63V 2924 (7360 Metric) 250mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 13008-082KESZ-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers