Vishay Intertechnology, Inc. Tantalum Capacitors 13008-080MESC/HR

Description
10µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-080MESC/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-080MESC/HR-ND
Tantalum Capacitors 13008-080MESC/HR-ND
10µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 400mOhm

10µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-080MESC/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-080MESC/HR
Capacitors - Tantalum Capacitors 13008-080MESC/HR
CAP TANT 10UF 20% 63V 2917

CAP TANT 10UF 20% 63V 2917

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-080MESC/HR-ND 13008-080MESC/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details