Vishay Intertechnology, Inc. Tantalum Capacitors 13008-073MESZ/HR

Description
33µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 150mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-073MESZ/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-073MESZ/HR-ND
Tantalum Capacitors 13008-073MESZ/HR-ND
33µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 150mOhm

33µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-073MESZ/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-073MESZ/HR
Capacitors - Tantalum Capacitors 13008-073MESZ/HR
CAP TANT 33UF 20% 50V 2924

CAP TANT 33UF 20% 50V 2924

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-073MESZ/HR-ND 13008-073MESZ/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-2415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details