Vishay Intertechnology, Inc. Tantalum Capacitors 13008-071MESZ/HR

Description
15µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 250mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-071MESZ/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-071MESZ/HR-ND
Tantalum Capacitors 13008-071MESZ/HR-ND
15µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 250mOhm

15µF Conformal Coated Tantalum Capacitors 50V 2924 (7360 Metric) 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-071MESZ/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-071MESZ/HR
Capacitors - Tantalum Capacitors 13008-071MESZ/HR
CAP TANT 15UF 20% 50V 2924

CAP TANT 15UF 20% 50V 2924

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-071MESZ/HR-ND 13008-071MESZ/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers