Vishay Intertechnology, Inc. 800 V 12 A Triac 12TTS08SPBF

Description
Thyristor D2PAK 800 V 12 A, 12TTS08SPBF, Vishay Product overview: 12TTS08SPBF from Vishay is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 12 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800 V, 12 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-12TTS08SPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thyristor D2PAK 800 V 12 A, 12TTS08SPBF, Vishay Product overview: 12TTS08SPBF from Vishay is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 12 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800 V, 12 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-12TTS08SPBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800 V 12 A Triac
300-12TTS08SPBF
800 V 12 A Triac 300-12TTS08SPBF
Thyristor D2PAK 800 V 12 A, 12TTS08SPBF, Vishay Product overview: 12TTS08SPBF from Vishay is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 12 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800 V, 12 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-12TTS08SPBF can be used for catalog matching and distributor lookup.

Thyristor D2PAK 800 V 12 A, 12TTS08SPBF, Vishay Product overview: 12TTS08SPBF from Vishay is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 12 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800 V, 12 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-12TTS08SPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - 12TTS08SPBF - 1034708-12TTS08SPBF - Win Source Electronics
Laguna Hills, CA, United States
Triacs - 12TTS08SPBF
1034708-12TTS08SPBF
Triacs - 12TTS08SPBF 1034708-12TTS08SPBF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034708-12TTS08SPBF Packaging: Rail/Tube Contact Plating: Tin Mounting: SMD (SMT) Number of Pins: 3 Hold Current: 30 mA Categories: Triacs Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Repetitive Reverse Voltage (Vrrm): 800 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034708-12TTS08SPBF
Packaging: Rail/Tube
Contact Plating: Tin
Mounting: SMD (SMT)
Number of Pins: 3
Hold Current: 30 mA
Categories: Triacs
Case / Package: D2PAK
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Repetitive Reverse Voltage (Vrrm): 800 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-12TTS08SPBF 1034708-12TTS08SPBF
Product Name 800 V 12 A Triac Triacs - 12TTS08SPBF
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data