Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 12TQ045STRR 12TQ045STRR

Description
Manufacturer: Vishay Win Source Part Number: 853928-12TQ045STRR Features: Diode 45 V Package: Reel - TR Part Status: Obsolete Family Name: 12TQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 853928-12TQ045STRR Features: Diode 45 V Package: Reel - TR Part Status: Obsolete Family Name: 12TQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 12TQ045STRR - 853928-12TQ045STRR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 12TQ045STRR
853928-12TQ045STRR
Diodes, Rectifiers - Single - 12TQ045STRR 853928-12TQ045STRR
Manufacturer: Vishay Win Source Part Number: 853928-12TQ045STRR Features: Diode 45 V Package: Reel - TR Part Status: Obsolete Family Name: 12TQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 853928-12TQ045STRR
Features: Diode 45 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 12TQ045
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 15A 45V TO-220 Diode and Rectifier - 280-12TQ045STRR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15A 45V TO-220 Diode and Rectifier
280-12TQ045STRR
Schottky 15A 45V TO-220 Diode and Rectifier 280-12TQ045STRR
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 45V V(RRM), Silicon, PLASTIC, TO-220, D2PAK-3 Product overview: 12TQ045STRR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ045STRR can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 45V V(RRM), Silicon, PLASTIC, TO-220, D2PAK-3 Product overview: 12TQ045STRR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ045STRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 853928-12TQ045STRR 280-12TQ045STRR
Product Name Diodes, Rectifiers - Single - 12TQ045STRR Schottky 15A 45V TO-220 Diode and Rectifier
Package Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG808C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 100 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
General-purpose dual Schottky diode - BAS40-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details