Vishay Intertechnology, Inc. Schottky 15A 45V TO-220 Diode and Rectifier 12TQ045SPBF

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 45V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3 Product overview: 12TQ045SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ045SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 45V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3 Product overview: 12TQ045SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ045SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 15A 45V TO-220 Diode and Rectifier - 280-12TQ045SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15A 45V TO-220 Diode and Rectifier
280-12TQ045SPBF
Schottky 15A 45V TO-220 Diode and Rectifier 280-12TQ045SPBF
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 45V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3 Product overview: 12TQ045SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ045SPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 45V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TO-220, D2PAK-3 Product overview: 12TQ045SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ045SPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - 12TQ045SPBF - 4167-12TQ045SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 12TQ045SPBF
4167-12TQ045SPBF
Diodes, Rectifiers - Single - 12TQ045SPBF 4167-12TQ045SPBF
Manufacturer: Vishay Win Source Part Number: 4167-12TQ045SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 560mV @ 15A Current - Reverse Leakage @ Vr: 1.75mA @ 45V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 4167-12TQ045SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 560mV @ 15A
Current - Reverse Leakage @ Vr: 1.75mA @ 45V
Capacitance @ Vr, F: 900pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-12TQ045SPBF 4167-12TQ045SPBF
Product Name Schottky 15A 45V TO-220 Diode and Rectifier Diodes, Rectifiers - Single - 12TQ045SPBF
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data