Vishay Intertechnology, Inc. Schottky 40V 12A DPAK Diode and Rectifier 12CWQ04FNTRPBF

Description
Diode Schottky 40V 12A 3-Pin(2+Tab) DPAK T/R Product overview: 12CWQ04FNTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 12A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 12A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CWQ04FNTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 40V 12A 3-Pin(2+Tab) DPAK T/R Product overview: 12CWQ04FNTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 12A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 12A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CWQ04FNTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 12A DPAK Diode and Rectifier - 286-12CWQ04FNTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 12A DPAK Diode and Rectifier
286-12CWQ04FNTRPBF
Schottky 40V 12A DPAK Diode and Rectifier 286-12CWQ04FNTRPBF
Diode Schottky 40V 12A 3-Pin(2+Tab) DPAK T/R Product overview: 12CWQ04FNTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 12A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 12A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CWQ04FNTRPBF can be used for catalog matching and distributor lookup.

Diode Schottky 40V 12A 3-Pin(2+Tab) DPAK T/R Product overview: 12CWQ04FNTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 12A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 12A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CWQ04FNTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 12CWQ04FNTRPBF - 093057-12CWQ04FNTRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 12CWQ04FNTRPBF
093057-12CWQ04FNTRPBF
Diodes, Rectifiers - Arrays - 12CWQ04FNTRPBF 093057-12CWQ04FNTRPBF
Manufacturer: Vishay Win Source Part Number: 093057-12CWQ04FNTRPB F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 530mV @ 6A Current - Reverse Leakage @ Vr: 3mA @ 40V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 093057-12CWQ04FNTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 6A
Current - Reverse Leakage @ Vr: 3mA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-12CWQ04FNTRPBF 093057-12CWQ04FNTRPBF
Product Name Schottky 40V 12A DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - 12CWQ04FNTRPBF
Package Tape and Reel D-PAK (TO-252AA)
RoHS Compliant RoHS
IO 12 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data